Quantum Storage Systems Solid Shelf, 24 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage 2448SG

Description
SOLID SHELF, 24" X 48", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 48", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9423 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9423
Solid Shelf, 24 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9423
SOLID SHELF, 24" X 48", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 48", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9423
Product Name Solid Shelf, 24 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5153S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details