Quantum Storage Systems Wire Shelf, 36 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 3660S

Description
WIRE SHELF, 36" X 60", SS, 600-800LB; Shelf Depth:36"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 36" X 60", SS, 600-800LB; Shelf Depth:36"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 36 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9515 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 36 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9515
Wire Shelf, 36 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9515
WIRE SHELF, 36" X 60", SS, 600-800LB; Shelf Depth:36"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 36" X 60", SS, 600-800LB; Shelf Depth:36"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9515
Product Name Wire Shelf, 36 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details