Quantum Storage Systems Wire Shelf, 24 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2442C

Description
WIRE SHELF, 24" X 42", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 42", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9408 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9408
Wire Shelf, 24 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9408
WIRE SHELF, 24" X 42", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 42", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9408
Product Name Wire Shelf, 24 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details