Quantum Storage Systems Solid Shelf, 24 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 2430SS

Description
SOLID SHELF, 24" X 30", SS, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 30", SS, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9386 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9386
Solid Shelf, 24 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9386
SOLID SHELF, 24" X 30", SS, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 30", SS, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9386
Product Name Solid Shelf, 24 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details