Quantum Storage Systems Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage 75-1236-5

Description
OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Shelving unit, part number 42AC9542, features five shelves and is designed for efficient storage solutions. It has a height of 75 inches, a width of 12 inches, and a length of 36 inches. Constructed from steel, this shelving unit is capable of supporting a total load capacity of 400 pounds. The product is also RoHS compliant, ensuring it meets environmental standards. This shelving unit is suitable for various applications where durable and accessible storage is required.

Datasheet Summary
Powered by GS/AI

The Open Shelving unit, part number 42AC9542, features five shelves and is designed for efficient storage solutions. It has a height of 75 inches, a width of 12 inches, and a length of 36 inches. Constructed from steel, this shelving unit is capable of supporting a total load capacity of 400 pounds. The product is also RoHS compliant, ensuring it meets environmental standards. This shelving unit is suitable for various applications where durable and accessible storage is required.

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage - 42AC9542 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage
42AC9542
Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage 42AC9542
OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9542
Product Name Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details