Quantum Storage Systems Wire Shelf, 24 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 2430S

Description
WIRE SHELF, 24" X 30", SS, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 30", SS, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9384 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9384
Wire Shelf, 24 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9384
WIRE SHELF, 24" X 30", SS, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 30", SS, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9384
Product Name Wire Shelf, 24 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details