Quantum Storage Systems Solid Shelf, 21 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 2172SS

Description
SOLID SHELF, 21" X 72", SS, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 72", SS, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9375 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9375
Solid Shelf, 21 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9375
SOLID SHELF, 21" X 72", SS, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 72", SS, 600-800LB; Shelf Depth:21"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9375
Product Name Solid Shelf, 21 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 2559140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 287 lbs (130 kg)
Depth 13.39 inch (340 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details