Quantum Storage Systems Solid Shelf, 24 X 72, Steel, 600-800Lb; Shelf Depth Quantum Storage 2472SG

Description
SOLID SHELF, 24" X 72", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 72", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 72, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9461 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 72, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9461
Solid Shelf, 24 X 72, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9461
SOLID SHELF, 24" X 72", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 72", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9461
Product Name Solid Shelf, 24 X 72, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details