Quantum Storage Systems Wire Shelf, 36 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage 3636C

Description
WIRE SHELF, 36" X 36", CHROME, 600-800LB; Shelf Depth:36"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 36" X 36", CHROME, 600-800LB; Shelf Depth:36"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 36 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9504 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 36 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9504
Wire Shelf, 36 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9504
WIRE SHELF, 36" X 36", CHROME, 600-800LB; Shelf Depth:36"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 36" X 36", CHROME, 600-800LB; Shelf Depth:36"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9504
Product Name Wire Shelf, 36 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Closed shelving - SRE3028 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details