Quantum Storage Systems Slanted Shelf, 24 X 36, Chrome, 400Lb; Shelf Depth Quantum Storage 2436SL

Description
SLANTED SHELF, 24" X 36", CHROME, 400LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:400lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLANTED SHELF, 24" X 36", CHROME, 400LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:400lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slanted Shelf, 24 X 36, Chrome, 400Lb; Shelf Depth Quantum Storage - 42AC9398 - Newark, An Avnet Company
Chicago, IL, United States
Slanted Shelf, 24 X 36, Chrome, 400Lb; Shelf Depth Quantum Storage
42AC9398
Slanted Shelf, 24 X 36, Chrome, 400Lb; Shelf Depth Quantum Storage 42AC9398
SLANTED SHELF, 24" X 36", CHROME, 400LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:400lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

SLANTED SHELF, 24" X 36", CHROME, 400LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:400lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9398
Product Name Slanted Shelf, 24 X 36, Chrome, 400Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details