Quantum Storage Systems Open Shelving, 6Shelves, 10Bins, Blue; Shelving Unit Type Quantum Storage 2475-954BL

Description
OPEN SHELVING, 6SHELVES, 10BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 10BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 10Bins, Blue; Shelving Unit Type Quantum Storage - 44AC9291 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 10Bins, Blue; Shelving Unit Type Quantum Storage
44AC9291
Open Shelving, 6Shelves, 10Bins, Blue; Shelving Unit Type Quantum Storage 44AC9291
OPEN SHELVING, 6SHELVES, 10BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 10BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9291
Product Name Open Shelving, 6Shelves, 10Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 1.02 inch (26 mm)
Width 1.57 inch (40 mm)
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details