Quantum Storage Systems Open Shelving, 6Shelves, 13Bins, Red; Shelving Unit Type Quantum Storage 2475-953954RD

Description
OPEN SHELVING, 6SHELVES, 13BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 13BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 13Bins, Red; Shelving Unit Type Quantum Storage - 44AC9289 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 13Bins, Red; Shelving Unit Type Quantum Storage
44AC9289
Open Shelving, 6Shelves, 13Bins, Red; Shelving Unit Type Quantum Storage 44AC9289
OPEN SHELVING, 6SHELVES, 13BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 13BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9289
Product Name Open Shelving, 6Shelves, 13Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details