Quantum Storage Systems Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage 2436SL6C

Description
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage - 42AC9399 - Newark, An Avnet Company
Chicago, IL, United States
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage
42AC9399
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage 42AC9399
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9399
Product Name Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mobile shelving & Mini-Racking - SRE4514SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details