Quantum Storage Systems Open Shelving, 7Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage 2475-951CL

Description
OPEN SHELVING, 7SHELVES, 24BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 24BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9475 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage
42AC9475
Open Shelving, 7Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage 42AC9475
OPEN SHELVING, 7SHELVES, 24BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 24BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9475
Product Name Open Shelving, 7Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Wide Span Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Open
View Details