Quantum Storage Systems Wire Shelf, 30 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 3048S

Description
WIRE SHELF, 30" X 48", SS, 600-800LB; Shelf Depth:30"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 30" X 48", SS, 600-800LB; Shelf Depth:30"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 30 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9493 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 30 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9493
Wire Shelf, 30 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9493
WIRE SHELF, 30" X 48", SS, 600-800LB; Shelf Depth:30"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 30" X 48", SS, 600-800LB; Shelf Depth:30"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9493
Product Name Wire Shelf, 30 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details