Quantum Storage Systems Wire Shelf, 24x48, Proform, 600-800Lb; Shelf Depth Quantum Storage 2448P

Description
WIRE SHELF, 24"X48", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24"X48", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24x48, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9421 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24x48, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9421
Wire Shelf, 24x48, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9421
WIRE SHELF, 24"X48", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24"X48", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9421
Product Name Wire Shelf, 24x48, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details