Quantum Storage Systems Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage 2460-63SEC

Description
SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage - 42AC9438 - Newark, An Avnet Company
Chicago, IL, United States
Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage
42AC9438
Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage 42AC9438
SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9438
Product Name Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 473501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details