Quantum Storage Systems Dunnage Shelf, 24 X 60, Blue Endurance; Shelf Depth Quantum Storage 2460DS

Description
DUNNAGE SHELF, 24" X 60", BLUE ENDURANCE; Shelf Depth:24"; Shelf Width:60"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DUNNAGE SHELF, 24" X 60", BLUE ENDURANCE; Shelf Depth:24"; Shelf Width:60"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dunnage Shelf, 24 X 60, Blue Endurance; Shelf Depth Quantum Storage - 42AC9441 - Newark, An Avnet Company
Chicago, IL, United States
Dunnage Shelf, 24 X 60, Blue Endurance; Shelf Depth Quantum Storage
42AC9441
Dunnage Shelf, 24 X 60, Blue Endurance; Shelf Depth Quantum Storage 42AC9441
DUNNAGE SHELF, 24" X 60", BLUE ENDURANCE; Shelf Depth:24"; Shelf Width:60"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

DUNNAGE SHELF, 24" X 60", BLUE ENDURANCE; Shelf Depth:24"; Shelf Width:60"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9441
Product Name Dunnage Shelf, 24 X 60, Blue Endurance; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 550016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10 inch (254 mm)
Width 13.9 inch (353 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details