Quantum Storage Systems Wire Shelf, 24 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 2448S

Description
WIRE SHELF, 24" X 48", SS, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 48", SS, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9422 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9422
Wire Shelf, 24 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9422
WIRE SHELF, 24" X 48", SS, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 48", SS, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9422
Product Name Wire Shelf, 24 X 48, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 14.02 inch (356 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details