Quantum Storage Systems Wire Shelf, 30 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 3060S

Description
WIRE SHELF, 30" X 60", SS, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 30" X 60", SS, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 30 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9496 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 30 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9496
Wire Shelf, 30 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9496
WIRE SHELF, 30" X 60", SS, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 30" X 60", SS, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9496
Product Name Wire Shelf, 30 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4005M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details