Quantum Storage Systems Open Shelving, 7Shelves; Shelving Unit Type Quantum Storage 75-1842-7

Description
OPEN SHELVING, 7SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves; Shelving Unit Type Quantum Storage - 42AC9554 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves; Shelving Unit Type Quantum Storage
42AC9554
Open Shelving, 7Shelves; Shelving Unit Type Quantum Storage 42AC9554
OPEN SHELVING, 7SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9554
Product Name Open Shelving, 7Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details