Quantum Storage Systems Wire Shelf, 36x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 3672P

Description
WIRE SHELF, 36"X72", PROFORM, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 36"X72", PROFORM, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 36x72, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9518 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 36x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9518
Wire Shelf, 36x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9518
WIRE SHELF, 36"X72", PROFORM, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 36"X72", PROFORM, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9518
Product Name Wire Shelf, 36x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mini-Racking - SRE5157S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details