Quantum Storage Systems Wire Shelf, 24 X 24, Black, 600-800Lb; Shelf Depth Quantum Storage 2424BK

Description
WIRE SHELF, 24" X 24", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 24", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 24, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC9377 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 24, Black, 600-800Lb; Shelf Depth Quantum Storage
42AC9377
Wire Shelf, 24 X 24, Black, 600-800Lb; Shelf Depth Quantum Storage 42AC9377
WIRE SHELF, 24" X 24", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 24", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9377
Product Name Wire Shelf, 24 X 24, Black, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
PCB Holders - 2472667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details