Quantum Storage Systems Open Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage 2475-603GY

Description
OPEN SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage - 44AC9270 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage
44AC9270
Open Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage 44AC9270
OPEN SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9270
Product Name Open Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details