Quantum Storage Systems Solid Shelf, 24 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage 2436SG

Description
SOLID SHELF, 24" X 36", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 36", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9397 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9397
Solid Shelf, 24 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9397
SOLID SHELF, 24" X 36", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 36", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9397
Product Name Solid Shelf, 24 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4514SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details