Quantum Storage Systems Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| Plate caster, One Rigid 5" x 1-1/4" Polyurethane Caster | |
| Plate caster, One Rigid 8" x 2-1/2" Pneumatic | |
| Plate caster, One Swivel 5" x 1-1/4" Polyurethane Caster with brake | |
| Plate caster, One Swivel 5" x 1-1/4" Polyurethane Caster | |
| Plate caster, One Swivel 8" x 2-1/2" Pneumatic | |
| Stem Caster, Four Swivel 3" Polyurethane, all with brake | |
| Stem Caster, Four Swivel 5" x 1-1/4" Polyurethane Casters, 2 with brake | |
| Stem Caster, Four Swivel 5" x 1-1/4" Polyurethane Stainless Steel Casters with Zerk Grease Fittings, 2 with brake | |
| Stem Caster, Four Swivel 5" x 1-1/4" Rubber Casters, 2 with brake | |
| Stem Caster, Four Swivel ESD/Conductive 5" x 1-1/4" Casters, 2 with brake | |
| Stem Caster, One Rigid 5" x 1-1/4" Polyurethane Caster | |
| Stem Caster, One Swivel 8" x 2-1/2" Pneumatic Caster |