Quantum Storage Systems Solid Shelf, 24 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 2442SS

Description
SOLID SHELF, 24" X 42", SS, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 42", SS, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9412 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9412
Solid Shelf, 24 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9412
SOLID SHELF, 24" X 42", SS, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 42", SS, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9412
Product Name Solid Shelf, 24 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details