Quantum Storage Systems Wire Shelf, 36 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage 3672C

Description
WIRE SHELF, 36" X 72", CHROME, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 36" X 72", CHROME, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 36 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9517 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 36 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9517
Wire Shelf, 36 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9517
WIRE SHELF, 36" X 72", CHROME, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 36" X 72", CHROME, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9517
Product Name Wire Shelf, 36 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
PCB Holders - 550016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10 inch (254 mm)
Width 13.9 inch (353 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details