Quantum Storage Systems Solid Shelf, 24 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage 2454SS

Description
SOLID SHELF, 24" X 54", SS, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 54", SS, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9437 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9437
Solid Shelf, 24 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9437
SOLID SHELF, 24" X 54", SS, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 54", SS, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9437
Product Name Solid Shelf, 24 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details