Quantum Storage Systems Wire Shelf, 24 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2424C

Description
WIRE SHELF, 24" X 24", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 24", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9378 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9378
Wire Shelf, 24 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9378
WIRE SHELF, 24" X 24", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 24", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9378
Product Name Wire Shelf, 24 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details