Quantum Storage Systems Wire Shelf, 24 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2454C

Description
WIRE SHELF, 24" X 54", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 54", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9433 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9433
Wire Shelf, 24 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9433
WIRE SHELF, 24" X 54", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 54", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9433
Product Name Wire Shelf, 24 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details