Quantum Storage Systems Wire Shelf, 24 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2448C

Description
WIRE SHELF, 24" X 48", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 48", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9416 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9416
Wire Shelf, 24 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9416
WIRE SHELF, 24" X 48", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 48", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9416
Product Name Wire Shelf, 24 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 1.02 inch (26 mm)
Width 1.57 inch (40 mm)
View Details
Shelving with sliding panels - SRE2C-GC870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details