Quantum Storage Systems Solid Shelf, 24 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage 2424SS

Description
SOLID SHELF, 24" X 24", SS, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 24", SS, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9381 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9381
Solid Shelf, 24 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9381
SOLID SHELF, 24" X 24", SS, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 24", SS, 600-800LB; Shelf Depth:24"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9381
Product Name Solid Shelf, 24 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details