Quantum Storage Systems Wire Shelf, 24x42, Proform, 600-800Lb; Shelf Depth Quantum Storage 2442P

Description
WIRE SHELF, 24"X42", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24"X42", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24x42, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9409 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24x42, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9409
Wire Shelf, 24x42, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9409
WIRE SHELF, 24"X42", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24"X42", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9409
Product Name Wire Shelf, 24x42, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Rack Rails - 500572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details