Quantum Storage Systems Solid Shelf, 24 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage 2430SG

Description
SOLID SHELF, 24" X 30", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 30", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9385 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9385
Solid Shelf, 24 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9385
SOLID SHELF, 24" X 30", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 30", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:30"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9385
Product Name Solid Shelf, 24 X 30, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specs
Type Shelving; Racking
Depth 7.87 inch (200 mm)
Material Steel
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details