Quantum Storage Systems Wire Shelf, 30 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 3072S

Description
WIRE SHELF, 30" X 72", SS, 600-800LB; Shelf Depth:30"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 30" X 72", SS, 600-800LB; Shelf Depth:30"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 30 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9499 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 30 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9499
Wire Shelf, 30 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9499
WIRE SHELF, 30" X 72", SS, 600-800LB; Shelf Depth:30"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 30" X 72", SS, 600-800LB; Shelf Depth:30"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9499
Product Name Wire Shelf, 30 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4510SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details