Quantum Storage Systems Wire Shelf, 30 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage 3042C

Description
WIRE SHELF, 30" X 42", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 30" X 42", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 30 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9488 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 30 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9488
Wire Shelf, 30 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9488
WIRE SHELF, 30" X 42", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 30" X 42", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9488
Product Name Wire Shelf, 30 X 42, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 500314 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 6.85 inch (174 mm)
View Details
Shelving with drawers - R5SGC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details