Quantum Storage Systems Wire Shelf, 30x60, Proform, 600-800Lb; Shelf Depth Quantum Storage 3060P

Description
WIRE SHELF, 30"X60", PROFORM, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 30"X60", PROFORM, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 30x60, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9495 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 30x60, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9495
Wire Shelf, 30x60, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9495
WIRE SHELF, 30"X60", PROFORM, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 30"X60", PROFORM, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9495
Product Name Wire Shelf, 30x60, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 2228342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details