Quantum Storage Systems Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage 75-1836-5

Description
OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage - 42AC9547 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage
42AC9547
Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage 42AC9547
OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9547
Product Name Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 13.78 inch (350 mm)
Length 15.83 inch (402 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details