Quantum Storage Systems Wire Shelf, 24 X 60, Black, 600-800Lb; Shelf Depth Quantum Storage 2460BK

Description
WIRE SHELF, 24" X 60", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 60", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 60, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC9439 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 60, Black, 600-800Lb; Shelf Depth Quantum Storage
42AC9439
Wire Shelf, 24 X 60, Black, 600-800Lb; Shelf Depth Quantum Storage 42AC9439
WIRE SHELF, 24" X 60", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 60", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9439
Product Name Wire Shelf, 24 X 60, Black, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4002M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details