Quantum Storage Systems Wire Shelf, 24 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2460C

Description
WIRE SHELF, 24" X 60", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 60", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9440 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9440
Wire Shelf, 24 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9440
WIRE SHELF, 24" X 60", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 60", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9440
Product Name Wire Shelf, 24 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details