Quantum Storage Systems Open Shelving, 8Shelves, 21Bins, Grey; Shelving Unit Type Quantum Storage 2475-485GY

Description
OPEN SHELVING, 8SHELVES, 21BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 21BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 21Bins, Grey; Shelving Unit Type Quantum Storage - 44AC9266 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 21Bins, Grey; Shelving Unit Type Quantum Storage
44AC9266
Open Shelving, 8Shelves, 21Bins, Grey; Shelving Unit Type Quantum Storage 44AC9266
OPEN SHELVING, 8SHELVES, 21BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 21BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9266
Product Name Open Shelving, 8Shelves, 21Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 550921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details