Quantum Storage Systems Open Shelving, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage 2475-950952RD

Description
OPEN SHELVING, 8SHELVES, 24BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 24BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage - 44AC9277 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
44AC9277
Open Shelving, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage 44AC9277
OPEN SHELVING, 8SHELVES, 24BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 24BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9277
Product Name Open Shelving, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Racks - 528993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details