Quantum Storage Systems Datasheets for Totes and Bins
Totes and bins are containers used for the storage and handling of parts and materials
Totes and Bins: Learn more
| Product Name | Notes |
|---|---|
| 19-1/2”L x 25”W x 41”H. Comes complete with one 5-bin, two 4-bin units and one 3-bin unit on each side. Comes fully assembled, ready to use. Available in White. | |
| Comes with 2 handy 12” plastic rails ideal for mounting to any surface. Bins can hang or stack securely providing an efficient bin storage system. Available in Clear. Rails available... | |
| Environmentally Friendly Recycled Bins. Manufactured from recycled, 100% post consumer, high density polypropylene / polyethylene, these bins come in a complete range of sizes and have all the features of... | |
| Frames are manufactured with preset parallel distance allowing Tip Out Bins to be stacked and removed easily and efficiently. All frames have a ledge at the bottom allowing Tip Out... | |
| Heavy-duty Dividable Grid Containers can be used for storage, kitting and distribution applications. These containers offer the safest and most efficient method for compartmentalizing and protecting small to medium sized... | |
| Heavy-duty, extra strong injection molded, high density polyethylene bins are ideal for transportation and storage of large and heavy parts. Open hopper front allows immediate access and visibility. Ribbed reinforced... | |
| Manufactured of approved USDA/FDA materials, this tote is ideal in food service or dietary department applications. Strong and durable tote is injection molded from high-density polypropylene. Each tote can hold... | |
| Multipurpose, wide open hopper front provides easy access for large part storage. Ideal for multiple applications in recycling, storing parts, tools and warehouse items. This bin will stack up to... | |
| Organize and store your large and bulky items with these strong injection molded high impact polypropylene, stackable containers. These extra large stacking containers offer a generous 2-1/2 - 3 feet... | |
| Organize and store your large and bulky items with these strong injection molded plastic, stackable containers. These extra large stacking containers offer a generous 2 feet in length to store... | |
| Organize and store your large and bulky items with these strong injection molded tri-clear polypropylene, stackable containers. These extra large stacking containers offer a generous 2 feet in length to... | |
| Organize your inventory with strong injection molded plastic bins. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels or rails. | |
| Organize your inventory with strong injection molded tri-clear polypropylene bins. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels or... | |
| Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these conductive polypropylene bins. The conductive material provides a barrier which these fields cannot penetrate and... | |
| Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these molded, carbon-filled, copolymer polypropylene bins. Surface resistivity is less than 105 Ohms-per square. Easy... | |
| Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these molded, carbon-filled, copolymer polypropylene dividable grid containers. Surface resistivity is less than 105 Ohms-per... | |
| Quantum’s exclusive Stackable Shelf Bins are an industry first and are ideal for medium size and large or heavy item storage. These strong, durable polypropylene bins have a raised front... | |
| Quantum’s STORE-MORE 6”H Shelf Bins are the industry standard for quality. These durable polypropylene bins feature a molded-in label holder, built-in rear hang-lock which allows bins to tilt out for... | |
| Quantum’s tough, durable, high density Shelf Bins are the industry standard for quality. These durable triclear polypropylene bins feature a molded-in label holder, built-in rear hanglock which allows bins to... | |
| Rails may be mounted on any suitable surface including walls, benches, inside service trucks and cabinets or on carts. Fasten securely to assure proper load bearing. Configure Rail System to... | |
| Replace wornout corrugated bins permanently with these tough, durable, high density plastic bins. Quantum Shelf Bins are the industry standard for quality. These durable polypropylene bins feature a molded-in label... | |
| Replace wornout corrugated bins permanently with these tough, durable, high density plastic bins. Quantum’s STORE-MORE 6”H Shelf Bins are the industry standard for quality. These durable polypropylene bins feature a... | |
| Space saving bin units keep small and medium sized parts organized, sorted and easy to find. These clear, break resistant injection molded plastic containers tip open smoothly to a 45° | |
| Super Tuff Drawers are available in nine sizes and four colors and are designed for efficient organization of heavy parts, supplies, tools or equipment. Super Tuff Euro Drawers are injection... | |
| The Gondola system provides the same versatility for orderly and efficient storage solutions in merchandising, inventory control and storing of small to medium sized parts. Slider system affixes to most... | |
| The most unique storage bins available. This double open hopper bin provides front and back access to stored parts. These heavy-duty, polypropylene storage bins provide an open hopper front and... | |
| These bins are the perfect storage solution for storing your sensitive, electrical equipment. These fragile items need to be stored in a secure storage unit that will not interfere with... | |
| These bins feature removable and adjustable dividers so that the clear bin can be partitioned into smaller compartments. Ideal for larger or longer items, these clear Tip Out Bins are... | |
| These Classic bins are all purpose open hoppers, made from high impact polystyrene. They will stack and lock on one another, and hang on Quantum louvered panels, rails and carts... | |
| These extra large bins offer a generous 42’’ (3-1/2 Feet) in length to store your larger items. 42” length ensures no wasted space on 42” deep rack. Heavy-duty front, back... | |
| These heavy duty, tough, and dependable stack and nest totes are the ultimate reusable container for storage and transporting your valuable items in any application. These proven containers are available... |