Quantum Storage Systems Wire Shelf, 24 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage 2448BK

Description
WIRE SHELF, 24" X 48", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 48", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC9415 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage
42AC9415
Wire Shelf, 24 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage 42AC9415
WIRE SHELF, 24" X 48", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 48", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9415
Product Name Wire Shelf, 24 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2761186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details