Quantum Storage Systems Wire Shelf, 24 X 72, Black, 600-800Lb; Shelf Depth Quantum Storage 2472BK

Description
WIRE SHELF, 24" X 72", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 72", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 72, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC9457 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 72, Black, 600-800Lb; Shelf Depth Quantum Storage
42AC9457
Wire Shelf, 24 X 72, Black, 600-800Lb; Shelf Depth Quantum Storage 42AC9457
WIRE SHELF, 24" X 72", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 72", BLACK, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9457
Product Name Wire Shelf, 24 X 72, Black, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details