Quantum Storage Systems Solid Shelf, 24 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 2436SS

Description
SOLID SHELF, 24" X 36", SS, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 36", SS, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9401 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9401
Solid Shelf, 24 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9401
SOLID SHELF, 24" X 36", SS, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 36", SS, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9401
Product Name Solid Shelf, 24 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details