Quantum Storage Systems Open Shelving, 6Shelves, 13Bins, Blue; Shelving Unit Type Quantum Storage 2475-953954BL

Description
OPEN SHELVING, 6SHELVES, 13BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 13BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 13Bins, Blue; Shelving Unit Type Quantum Storage - 44AC9288 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 13Bins, Blue; Shelving Unit Type Quantum Storage
44AC9288
Open Shelving, 6Shelves, 13Bins, Blue; Shelving Unit Type Quantum Storage 44AC9288
OPEN SHELVING, 6SHELVES, 13BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 13BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9288
Product Name Open Shelving, 6Shelves, 13Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details