Quantum Storage Systems Dunnage Shelf, 24 X 48, Blue Endurance; Shelf Depth Quantum Storage 2448DS

Description
DUNNAGE SHELF, 24" X 48", BLUE ENDURANCE; Shelf Depth:24"; Shelf Width:48"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DUNNAGE SHELF, 24" X 48", BLUE ENDURANCE; Shelf Depth:24"; Shelf Width:48"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dunnage Shelf, 24 X 48, Blue Endurance; Shelf Depth Quantum Storage - 42AC9417 - Newark, An Avnet Company
Chicago, IL, United States
Dunnage Shelf, 24 X 48, Blue Endurance; Shelf Depth Quantum Storage
42AC9417
Dunnage Shelf, 24 X 48, Blue Endurance; Shelf Depth Quantum Storage 42AC9417
DUNNAGE SHELF, 24" X 48", BLUE ENDURANCE; Shelf Depth:24"; Shelf Width:48"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

DUNNAGE SHELF, 24" X 48", BLUE ENDURANCE; Shelf Depth:24"; Shelf Width:48"; Load Capacity:1500lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9417
Product Name Dunnage Shelf, 24 X 48, Blue Endurance; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA3031 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details