pSemi RF Limiter EK45361-01

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Limiter - EK45361-01 - Richardson RFPD
Downers Grove, IL, United States
RF Limiter
EK45361-01
RF Limiter EK45361-01
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number EK45361-01
Product Name RF Limiter
Frequency Band 10.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LIMITER / SMA RoHS - VLM-73-1W-S+ - Mini-Circuits
Specs
Frequency Band 30.0 to 7000.0 MHz
Insertion Loss 0.4000 dB
Recovery Time 0.0050 µs
View Details
Limiters - NL-30-10 - kTB Solutions
Specs
Frequency Band 30.0 MHz
Insertion Loss 1.2 dB
Flat Leakage 10 milliwatts
View Details
Limiters - STL 412 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 4000.0 to 8000.0 MHz
View Details
HLM-40CH, High Power 40GHz Limiter - HLM-40CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type bare-die
View Details